Abbatron Bushings, Grommets 2185

Description
GROM 2185 RBR
Request a Quote Datasheet
Description
GROM 2185 RBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 6463-2185-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
6463-2185-ND
Bushings, Grommets 6463-2185-ND
GROM 2185 RBR

GROM 2185 RBR

Buy Now Datasheet
Open Grommet; Grommet Type Abbatron Hh Smith - 35F520 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Abbatron Hh Smith
35F520
Open Grommet; Grommet Type Abbatron Hh Smith 35F520
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3.175mm; Grommet Material:Rubber; Mounting Hole Dia:4.762mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3.175mm; Grommet Material:Rubber; Mounting Hole Dia:4.762mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 6463-2185-ND 35F520
Product Name Bushings, Grommets Open Grommet; Grommet Type Abbatron Hh Smith
Outside Diameter 0.1875 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-C7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS50F-WT - LS50F-WT - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.38 inch (34.92 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details