Abbatron Grommet, Open, Sbr, 14.27Mm; Grommet Type Abbatron Hh Smith 2177

Description
GROMMET, OPEN, SBR, 14.27MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11.1mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:14.27mm; Panel Thickness Max:1.575mm; Grommet Colour:Black RoHS Compliant: Yes
Description
GROMMET, OPEN, SBR, 14.27MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11.1mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:14.27mm; Panel Thickness Max:1.575mm; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Open, Sbr, 14.27Mm; Grommet Type Abbatron Hh Smith - 48T3139 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Open, Sbr, 14.27Mm; Grommet Type Abbatron Hh Smith
48T3139
Grommet, Open, Sbr, 14.27Mm; Grommet Type Abbatron Hh Smith 48T3139
GROMMET, OPEN, SBR, 14.27MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11.1mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:14.27mm; Panel Thickness Max:1.575mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, OPEN, SBR, 14.27MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11.1mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:14.27mm; Panel Thickness Max:1.575mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site
Grommet, Round; 7/16 in.; 1/16 in.; 3/4in.; 1/4 in.; 9/16 in. - 70211205 - Allied Electronics, Inc.
Fort Worth, TX, USA
Grommet, Round; 7/16 in.; 1/16 in.; 3/4in.; 1/4 in.; 9/16 in.
70211205
Grommet, Round; 7/16 in.; 1/16 in.; 3/4in.; 1/4 in.; 9/16 in. 70211205
Black Polyvinyl Chloride Round Grommets, 1⁄16 in. and 1⁄8 in. Chassis Thickness Prevents wire chafing through holes in panels from 0.03125 in. to 1.03125 in.

Black Polyvinyl Chloride Round Grommets, 1⁄16 in. and 1⁄8 in. Chassis Thickness

  • Prevents wire chafing through holes in panels from 0.03125 in. to 1.03125 in.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Grommets Grommets
Product Number 48T3139 70211205
Product Name Grommet, Open, Sbr, 14.27Mm; Grommet Type Abbatron Hh Smith Grommet, Round; 7/16 in.; 1/16 in.; 3/4in.; 1/4 in.; 9/16 in.
Outside Diameter 0.5618 inch (14.27 mm) 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-11-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6875 inch (17.46 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET - CHC-S18BL - CHC-S18BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details