Abbatron Bushings, Grommets 2175

Description
GROM 2175 RBR
Request a Quote Datasheet
Description
GROM 2175 RBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 6463-2175-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
6463-2175-ND
Bushings, Grommets 6463-2175-ND
GROM 2175 RBR

GROM 2175 RBR

Buy Now Datasheet
Grommet, Round; 3/8 in.; Black Buna-S Synthetic Rubber/Black Polyvinyl Chloride - 70211204 - Allied Electronics, Inc.
Fort Worth, TX, USA
Grommet, Round; 3/8 in.; Black Buna-S Synthetic Rubber/Black Polyvinyl Chloride
70211204
Grommet, Round; 3/8 in.; Black Buna-S Synthetic Rubber/Black Polyvinyl Chloride 70211204
Black Polyvinyl Chloride Round Grommets, 1⁄16 in. and 1⁄8 in. Chassis Thickness Prevents wire chafing through holes in panels from 0.03125 in. to 1.03125 in.

Black Polyvinyl Chloride Round Grommets, 1⁄16 in. and 1⁄8 in. Chassis Thickness

  • Prevents wire chafing through holes in panels from 0.03125 in. to 1.03125 in.
Supplier's Site
Grommet, Open, Sbr, 12.7Mm; Grommet Type Abbatron Hh Smith - 42J5288 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Open, Sbr, 12.7Mm; Grommet Type Abbatron Hh Smith
42J5288
Grommet, Open, Sbr, 12.7Mm; Grommet Type Abbatron Hh Smith 42J5288
GROMMET, OPEN, SBR, 12.7MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.53mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:12.7mm; Panel Thickness Max:1.575mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, OPEN, SBR, 12.7MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.53mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:12.7mm; Panel Thickness Max:1.575mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 6463-2175-ND 70211204 42J5288
Product Name Bushings, Grommets Grommet, Round; 3/8 in.; Black Buna-S Synthetic Rubber/Black Polyvinyl Chloride Grommet, Open, Sbr, 12.7Mm; Grommet Type Abbatron Hh Smith
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S18GC - CHC-S18GC - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details