Abbatron Bushings, Grommets 2170

Description
GROM 2170 RBR
Request a Quote Datasheet
Description
GROM 2170 RBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 6463-2170-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
6463-2170-ND
Bushings, Grommets 6463-2170-ND
GROM 2170 RBR

GROM 2170 RBR

Buy Now Datasheet
Open Grommet; Grommet Type Abbatron Hh Smith - 35F522 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Abbatron Hh Smith
35F522
Open Grommet; Grommet Type Abbatron Hh Smith 35F522
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.35mm; Grommet Material:Rubber; Mounting Hole Dia:9.525mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.35mm; Grommet Material:Rubber; Mounting Hole Dia:9.525mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet RoHS Compliant: Yes

Supplier's Site Datasheet
Grommet, Round; 1/4 in.; Black Buna-S Synthetic Rubber/Black Polyvinyl Chloride - 70209843 - Allied Electronics, Inc.
Fort Worth, TX, USA
Grommet, Round; 1/4 in.; Black Buna-S Synthetic Rubber/Black Polyvinyl Chloride
70209843
Grommet, Round; 1/4 in.; Black Buna-S Synthetic Rubber/Black Polyvinyl Chloride 70209843
Grommet, Round; 1/4 in.; Black Buna-S Synthetic Rubber/Black Polyvinyl Chloride

Grommet, Round; 1/4 in.; Black Buna-S Synthetic Rubber/Black Polyvinyl Chloride

Supplier's Site
Grommet, Round; 1/4 in.; Black Buna-S Synthetic Rubber/Black Polyvinyl Chloride - 70211201 - Allied Electronics, Inc.
Fort Worth, TX, USA
Grommet, Round; 1/4 in.; Black Buna-S Synthetic Rubber/Black Polyvinyl Chloride
70211201
Grommet, Round; 1/4 in.; Black Buna-S Synthetic Rubber/Black Polyvinyl Chloride 70211201
Black Polyvinyl Chloride Round Grommets, 1⁄16 in. and 1⁄8 in. Chassis Thickness Prevents wire chafing through holes in panels from 0.03125 in. to 1.03125 in.

Black Polyvinyl Chloride Round Grommets, 1⁄16 in. and 1⁄8 in. Chassis Thickness

  • Prevents wire chafing through holes in panels from 0.03125 in. to 1.03125 in.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Grommets Grommets Grommets Grommets
Product Number 6463-2170-ND 35F522 70209843 70211201
Product Name Bushings, Grommets Open Grommet; Grommet Type Abbatron Hh Smith Grommet, Round; 1/4 in.; Black Buna-S Synthetic Rubber/Black Polyvinyl Chloride Grommet, Round; 1/4 in.; Black Buna-S Synthetic Rubber/Black Polyvinyl Chloride
Outside Diameter 0.3750 inch (9.53 mm) 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (IVORY) - APD-KH66-IV - APD-KH66-IV - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details