Abbatron Spacer, Round, Brass, 0.25In X 38.1Mm; Standoff Material Abbatron Hh Smith 2128

Description
SPACER, ROUND, BRASS, 0.25IN X 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Body Diameter:0.25" RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, BRASS, 0.25IN X 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Body Diameter:0.25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 0.25In X 38.1Mm; Standoff Material Abbatron Hh Smith - 35F559 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 0.25In X 38.1Mm; Standoff Material Abbatron Hh Smith
35F559
Spacer, Round, Brass, 0.25In X 38.1Mm; Standoff Material Abbatron Hh Smith 35F559
SPACER, ROUND, BRASS, 0.25IN X 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Body Diameter:0.25" RoHS Compliant: Yes

SPACER, ROUND, BRASS, 0.25IN X 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Body Diameter:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 35F559
Product Name Spacer, Round, Brass, 0.25In X 38.1Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-14ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers