Abbatron Jacks, Plugs 212-103

Description
BAN PLG 212-103 INSUL BLK
Request a Quote Datasheet
Description
BAN PLG 212-103 INSUL BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 6463-212-103-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
6463-212-103-ND
Jacks, Plugs 6463-212-103-ND
BAN PLG 212-103 INSUL BLK

BAN PLG 212-103 INSUL BLK

Buy Now Datasheet
Banana Plug, 15A, Stud, Black; Gender Abbatron Hh Smith - 82T5300 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Stud, Black; Gender Abbatron Hh Smith
82T5300
Banana Plug, 15A, Stud, Black; Gender Abbatron Hh Smith 82T5300
BANANA PLUG, 15A, STUD, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

BANANA PLUG, 15A, STUD, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site
Banana Plug, black nylon handle, 1 13/16 in nickel plated brass body, 10A 1KV - 70211254 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug, black nylon handle, 1 13/16 in nickel plated brass body, 10A 1KV
70211254
Banana Plug, black nylon handle, 1 13/16 in nickel plated brass body, 10A 1KV 70211254
Insulated banana plugs with unbreakable plastic handles. All are machined of the best materials and inspected. Have sufficient spring tension to assure good holding power and minimum contact resistance. Nickel-plated.

Insulated banana plugs with unbreakable plastic handles. All are machined of the best materials and inspected. Have sufficient spring tension to assure good holding power and minimum contact resistance. Nickel-plated.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-212-103-ND 82T5300 70211254
Product Name Jacks, Plugs Banana Plug, 15A, Stud, Black; Gender Abbatron Hh Smith Banana Plug, black nylon handle, 1 13/16 in nickel plated brass body, 10A 1KV
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Connector/Terminal/Pin - 32249821 - Radwell International
Specs
Gender Male / Plug
View Details