Abbatron Jacks, Plugs 212-102

Description
BAN PLG 212-102 INSUL RED
Request a Quote Datasheet
Description
BAN PLG 212-102 INSUL RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 6463-212-102-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
6463-212-102-ND
Jacks, Plugs 6463-212-102-ND
BAN PLG 212-102 INSUL RED

BAN PLG 212-102 INSUL RED

Buy Now Datasheet
BAN PLG 212-102 INSUL RED - 70211253 - Allied Electronics, Inc.
Fort Worth, TX, USA
BAN PLG 212-102 INSUL RED
70211253
BAN PLG 212-102 INSUL RED 70211253
Insulated banana plugs with unbreakable plastic handles. All are machined of the best materials and inspected. Have sufficient spring tension to assure good holding power and minimum contact resistance. Nickel-plated.

Insulated banana plugs with unbreakable plastic handles. All are machined of the best materials and inspected. Have sufficient spring tension to assure good holding power and minimum contact resistance. Nickel-plated.

Supplier's Site
Banana Plug, 15A, Stud, Red; Gender Abbatron Hh Smith - 82T5299 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Stud, Red; Gender Abbatron Hh Smith
82T5299
Banana Plug, 15A, Stud, Red; Gender Abbatron Hh Smith 82T5299
BANANA PLUG, 15A, STUD, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

BANANA PLUG, 15A, STUD, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-212-102-ND 70211253 82T5299
Product Name Jacks, Plugs BAN PLG 212-102 INSUL RED Banana Plug, 15A, Stud, Red; Gender Abbatron Hh Smith
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data