Abbatron Jacks, Plugs 211-103

Description
BAN PLG 211-103 INSUL
Request a Quote Datasheet
Description
BAN PLG 211-103 INSUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 6463-211-103-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
6463-211-103-ND
Jacks, Plugs 6463-211-103-ND
BAN PLG 211-103 INSUL

BAN PLG 211-103 INSUL

Buy Now Datasheet
Banana Plug, 15A, Stud, Black; Gender Abbatron Hh Smith - 82T5298 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Stud, Black; Gender Abbatron Hh Smith
82T5298
Banana Plug, 15A, Stud, Black; Gender Abbatron Hh Smith 82T5298
BANANA PLUG, 15A, STUD, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

BANANA PLUG, 15A, STUD, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site
Banana Plug, Insulated, Black - 70209913 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug, Insulated, Black
70209913
Banana Plug, Insulated, Black 70209913
Insulated banana plugs with unbreakable plastic handles. All are machined of the best materials and inspected. Have sufficient spring tension to assure good holding power and minimum contact resistance. Nickel-plated.

Insulated banana plugs with unbreakable plastic handles. All are machined of the best materials and inspected. Have sufficient spring tension to assure good holding power and minimum contact resistance. Nickel-plated.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-211-103-ND 82T5298 70209913
Product Name Jacks, Plugs Banana Plug, 15A, Stud, Black; Gender Abbatron Hh Smith Banana Plug, Insulated, Black
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details