Abbatron Jacks, Plugs 205-102

Description
BAN JK 205-102 INSUL W/HDW
Request a Quote Datasheet
Description
BAN JK 205-102 INSUL W/HDW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 6463-205-102-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
6463-205-102-ND
Jacks, Plugs 6463-205-102-ND
BAN JK 205-102 INSUL W/HDW

BAN JK 205-102 INSUL W/HDW

Buy Now Datasheet
Banana Jack, 15A, Stud, Red; Gender Abbatron Hh Smith - 82T5295 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Stud, Red; Gender Abbatron Hh Smith
82T5295
Banana Jack, 15A, Stud, Red; Gender Abbatron Hh Smith 82T5295
BANANA JACK, 15A, STUD, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

BANANA JACK, 15A, STUD, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

Supplier's Site
Jack, Banana; Brass; Nickel-Plated; Red; 59/64 in. - 70209932 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Banana; Brass; Nickel-Plated; Red; 59/64 in.
70209932
Jack, Banana; Brass; Nickel-Plated; Red; 59/64 in. 70209932
Insulated Banana Jacks, Brass Body Material Type 205 supplied with fiber washer.

Insulated Banana Jacks, Brass Body Material
Type 205 supplied with fiber washer.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-205-102-ND 82T5295 70209932
Product Name Jacks, Plugs Banana Jack, 15A, Stud, Red; Gender Abbatron Hh Smith Jack, Banana; Brass; Nickel-Plated; Red; 59/64 in.
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Connectors - 1330G11 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details