Abbatron Banana Plug, 5A, Stud; Gender Abbatron Hh Smith 192

Description
BANANA PLUG, 5A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 5A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 5A, Stud; Gender Abbatron Hh Smith - 82T5292 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 5A, Stud; Gender Abbatron Hh Smith
82T5292
Banana Plug, 5A, Stud; Gender Abbatron Hh Smith 82T5292
BANANA PLUG, 5A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes

BANANA PLUG, 5A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes

Supplier's Site Datasheet
Banana Plug - 70209793 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug
70209793
Banana Plug 70209793
Feature four–leaved, beryllium copper nickel–plated springs. Each is supplied with terminal lug and hex nut. Type 462. Stud Length: 3⁄8". Type 463. Stud Length: 1⁄2".

Feature four–leaved, beryllium copper nickel–plated springs. Each is supplied with terminal lug and hex nut. Type 462. Stud Length: 3⁄8". Type 463. Stud Length: 1⁄2".

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 82T5292 70209793
Product Name Banana Plug, 5A, Stud; Gender Abbatron Hh Smith Banana Plug
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRE.1K.200.NAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
PCB Connectors - NCN-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Connector/Terminal/Pin - 225340402 - Radwell International
Specs
Connector Type Modular Connector and RJ Connector
View Details