Abbatron Banana Jack, 25A, Stud; Gender Abbatron Hh Smith 187

Description
BANANA JACK, 25A, STUD; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes
Description
BANANA JACK, 25A, STUD; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 25A, Stud; Gender Abbatron Hh Smith - 82T5291 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 25A, Stud; Gender Abbatron Hh Smith
82T5291
Banana Jack, 25A, Stud; Gender Abbatron Hh Smith 82T5291
BANANA JACK, 25A, STUD; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

BANANA JACK, 25A, STUD; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82T5291
Product Name Banana Jack, 25A, Stud; Gender Abbatron Hh Smith
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Plug socket - NECU-M-B12G5-C2-PB - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers