Abbatron Jacks, Plugs 186

Description
BAN PLG 186 ASSY UNINSUL
Request a Quote Datasheet
Description
BAN PLG 186 ASSY UNINSUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 6463-186-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
6463-186-ND
Jacks, Plugs 6463-186-ND
BAN PLG 186 ASSY UNINSUL

BAN PLG 186 ASSY UNINSUL

Buy Now Datasheet
Banana Plug, 25A, Stud; Gender Abbatron Hh Smith - 82T5290 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 25A, Stud; Gender Abbatron Hh Smith
82T5290
Banana Plug, 25A, Stud; Gender Abbatron Hh Smith 82T5290
BANANA PLUG, 25A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes

BANANA PLUG, 25A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes

Supplier's Site
Connector; Giant Banana Plug; 25 A; Brass; Beryllium copper; 2 kV - 70210171 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Giant Banana Plug; 25 A; Brass; Beryllium copper; 2 kV
70210171
Connector; Giant Banana Plug; 25 A; Brass; Beryllium copper; 2 kV 70210171
Giant Banana Plug, Brass Body Material, Beryllium Copper Spring, 25 A, 2 kV Feature four–leaved, beryllium copper nickel–plated springs. Each is supplied with terminal lug and hex nut. Type 462. Stud Length: 3⁄8". Type 463. Stud Length: 1⁄2". Internal thread. Supplied with lug and nut.

Giant Banana Plug, Brass Body Material, Beryllium Copper Spring, 25 A, 2 kV
Feature four–leaved, beryllium copper nickel–plated springs. Each is supplied with terminal lug and hex nut. Type 462. Stud Length: 3⁄8". Type 463. Stud Length: 1⁄2".
Internal thread. Supplied with lug and nut.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-186-ND 82T5290 70210171
Product Name Jacks, Plugs Banana Plug, 25A, Stud; Gender Abbatron Hh Smith Connector; Giant Banana Plug; 25 A; Brass; Beryllium copper; 2 kV
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details