Abbatron Banana Plug, 25A, Stud; Gender Abbatron Hh Smith 185

Description
BANANA PLUG, 25A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes
Description
BANANA PLUG, 25A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 25A, Stud; Gender Abbatron Hh Smith - 82T5289 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 25A, Stud; Gender Abbatron Hh Smith
82T5289
Banana Plug, 25A, Stud; Gender Abbatron Hh Smith 82T5289
BANANA PLUG, 25A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes

BANANA PLUG, 25A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82T5289
Product Name Banana Plug, 25A, Stud; Gender Abbatron Hh Smith
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products