BDG POST 1837-103 BLACK ASSY
BINDING POST, 15A, #10-32, SCREW, BLACK; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; Colour:Black RoHS Compliant: Yes
3⁄8 in. Overall Length, 10-32 Thread Post, Nickel Plated Brass, Spring Loaded Binding Posts
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6463-1837-103-ND | 87F3815 | 70211252 |
| Product Name | Binding Posts | Binding Post, 15A, #10-32, Screw, Black; Product Range Abbatron Hh Smith | Connector; Spring-Loaded Binding Post; Nickel Plated Brass; Nylon; Black; |
| Connector Type | DIN Connector |