Abbatron Binding Posts 1837-102

Description
BDG POST 1837-102 RED ASSY
Request a Quote Datasheet
Description
BDG POST 1837-102 RED ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 6463-1837-102-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
6463-1837-102-ND
Binding Posts 6463-1837-102-ND
BDG POST 1837-102 RED ASSY

BDG POST 1837-102 RED ASSY

Buy Now Datasheet
Binding Post, 15A, #10-32, Screw, Red; Product Range Abbatron Hh Smith - 87F3814 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, #10-32, Screw, Red; Product Range Abbatron Hh Smith
87F3814
Binding Post, 15A, #10-32, Screw, Red; Product Range Abbatron Hh Smith 87F3814
BINDING POST, 15A, #10-32, SCREW, RED; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

BINDING POST, 15A, #10-32, SCREW, RED; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; Spring-Loaded Binding Post; Nickel Plated Brass; Nylon; Red; - 70211198 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Spring-Loaded Binding Post; Nickel Plated Brass; Nylon; Red;
70211198
Connector; Spring-Loaded Binding Post; Nickel Plated Brass; Nylon; Red; 70211198
3⁄8 in. Overall Length, 10-32 Thread Post, Nickel Plated Brass, Spring Loaded Binding Posts ML-P-55149⁄8 Commercial Version, this heavy duty, waterproof post is meant for rugged applications Insulated washers are molded nylon. Cap is silicon rubber as are "O" ring waterproof seal for panel Spring loaded push cap tightly grips wire in side slot To connect circuit, wrap wire around solder turret or attach to solder lug between nuts(Lug not supplied) Quick and secure wire connection in assured with these spring loaded binding posts

3⁄8 in. Overall Length, 10-32 Thread Post, Nickel Plated Brass, Spring Loaded Binding Posts

  • ML-P-55149⁄8 Commercial Version, this heavy duty, waterproof post is meant for rugged applications
  • Insulated washers are molded nylon. Cap is silicon rubber as are "O" ring waterproof seal for panel
  • Spring loaded push cap tightly grips wire in side slot
  • To connect circuit, wrap wire around solder turret or attach to solder lug between nuts(Lug not supplied)
  • Quick and secure wire connection in assured with these spring loaded binding posts
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-1837-102-ND 87F3814 70211198
Product Name Binding Posts Binding Post, 15A, #10-32, Screw, Red; Product Range Abbatron Hh Smith Connector; Spring-Loaded Binding Post; Nickel Plated Brass; Nylon; Red;
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CLJ.M34.GLAG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.5 amps
View Details
PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Plug connector - NPQH-D-S12-Q10-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details