Abbatron Binding Posts 1834-103

Description
BDG POST - TOP LAOD BLK ASSY
Request a Quote Datasheet
Description
BDG POST - TOP LAOD BLK ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 6463-1834-103-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
6463-1834-103-ND
Binding Posts 6463-1834-103-ND
BDG POST - TOP LAOD BLK ASSY

BDG POST - TOP LAOD BLK ASSY

Buy Now Datasheet
Binding Post, Top Load, Panel, Black; Product Range Abbatron Hh Smith - 48AC6000 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Top Load, Panel, Black; Product Range Abbatron Hh Smith
48AC6000
Binding Post, Top Load, Panel, Black; Product Range Abbatron Hh Smith 48AC6000
BINDING POST, TOP LOAD, PANEL, BLACK; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, TOP LOAD, PANEL, BLACK; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6463-1834-103-ND 48AC6000
Product Name Binding Posts Binding Post, Top Load, Panel, Black; Product Range Abbatron Hh Smith
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190505A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details