Abbatron Binding Posts 1834-102

Description
BDG POST - TOP LOAD RED ASSY
Request a Quote Datasheet
Description
BDG POST - TOP LOAD RED ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 6463-1834-102-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
6463-1834-102-ND
Binding Posts 6463-1834-102-ND
BDG POST - TOP LOAD RED ASSY

BDG POST - TOP LOAD RED ASSY

Buy Now Datasheet
Binding Post, Top Load, Panel, Red; Product Range Abbatron Hh Smith - 48AC5999 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Top Load, Panel, Red; Product Range Abbatron Hh Smith
48AC5999
Binding Post, Top Load, Panel, Red; Product Range Abbatron Hh Smith 48AC5999
BINDING POST, TOP LOAD, PANEL, RED; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, TOP LOAD, PANEL, RED; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6463-1834-102-ND 48AC5999
Product Name Binding Posts Binding Post, Top Load, Panel, Red; Product Range Abbatron Hh Smith
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details