Abbatron Binding Post, Brass, Red, Panel Mount; Product Range Abbatron Hh Smith 1814RR

Description
BINDING POST, BRASS, RED, PANEL MOUNT; Product Range:1814 Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Description
BINDING POST, BRASS, RED, PANEL MOUNT; Product Range:1814 Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Binding Post, Brass, Red, Panel Mount; Product Range Abbatron Hh Smith - 88K1632 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Brass, Red, Panel Mount; Product Range Abbatron Hh Smith
88K1632
Binding Post, Brass, Red, Panel Mount; Product Range Abbatron Hh Smith 88K1632
BINDING POST, BRASS, RED, PANEL MOUNT; Product Range:1814 Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, BRASS, RED, PANEL MOUNT; Product Range:1814 Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88K1632
Product Name Binding Post, Brass, Red, Panel Mount; Product Range Abbatron Hh Smith
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products