Abbatron Binding Post, Brass, Bk/red, Panel Mount; Product Range Abbatron Hh Smith 1814RB

Description
BINDING POST, BRASS, BK/RED, PANEL MOUNT; Product Range:1814 Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes
Description
BINDING POST, BRASS, BK/RED, PANEL MOUNT; Product Range:1814 Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Binding Post, Brass, Bk/red, Panel Mount; Product Range Abbatron Hh Smith - 98B9121 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Brass, Bk/red, Panel Mount; Product Range Abbatron Hh Smith
98B9121
Binding Post, Brass, Bk/red, Panel Mount; Product Range Abbatron Hh Smith 98B9121
BINDING POST, BRASS, BK/RED, PANEL MOUNT; Product Range:1814 Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, BRASS, BK/RED, PANEL MOUNT; Product Range:1814 Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98B9121
Product Name Binding Post, Brass, Bk/red, Panel Mount; Product Range Abbatron Hh Smith
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1317G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-592-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers