Abbatron Shaft Lock Assembly; Colour Abbatron Hh Smith 181

Description
SHAFT LOCK ASSEMBLY; Colour:-; Accessory Type:Shaft Lock Assembly; For Use With:-; Product Range:-; Bore Size:6.35mm; External Width:12.7mm; Overall Length:14.288mm; Shaft Size:1/4 in; Spacer Material:Brass RoHS Compliant: Yes
Datasheet
Description
SHAFT LOCK ASSEMBLY; Colour:-; Accessory Type:Shaft Lock Assembly; For Use With:-; Product Range:-; Bore Size:6.35mm; External Width:12.7mm; Overall Length:14.288mm; Shaft Size:1/4 in; Spacer Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shaft Lock Assembly; Colour Abbatron Hh Smith - 44F7425 - Newark, An Avnet Company
Chicago, IL, United States
Shaft Lock Assembly; Colour Abbatron Hh Smith
44F7425
Shaft Lock Assembly; Colour Abbatron Hh Smith 44F7425
SHAFT LOCK ASSEMBLY; Colour:-; Accessory Type:Shaft Lock Assembly; For Use With:-; Product Range:-; Bore Size:6.35mm; External Width:12.7mm; Overall Length:14.288mm; Shaft Size:1/4 in; Spacer Material:Brass RoHS Compliant: Yes

SHAFT LOCK ASSEMBLY; Colour:-; Accessory Type:Shaft Lock Assembly; For Use With:-; Product Range:-; Bore Size:6.35mm; External Width:12.7mm; Overall Length:14.288mm; Shaft Size:1/4 in; Spacer Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 44F7425
Product Name Shaft Lock Assembly; Colour Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1281-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
Drawer Handles & Cabinet Handles - 2845396 - RS Components, Ltd.
Specs
Colors / Finishes Available Silver
Material Description Stainless Steel
Height 1.18 inches (30 mm)
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details