Abbatron Dual Binding Post, Panel, Black/red; Product Range Abbatron Hh Smith 1809RB

Description
DUAL BINDING POST, PANEL, BLACK/RED; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes
Description
DUAL BINDING POST, PANEL, BLACK/RED; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dual Binding Post, Panel, Black/red; Product Range Abbatron Hh Smith - 01C2000 - Newark, An Avnet Company
Chicago, IL, United States
Dual Binding Post, Panel, Black/red; Product Range Abbatron Hh Smith
01C2000
Dual Binding Post, Panel, Black/red; Product Range Abbatron Hh Smith 01C2000
DUAL BINDING POST, PANEL, BLACK/RED; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

DUAL BINDING POST, PANEL, BLACK/RED; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01C2000
Product Name Dual Binding Post, Panel, Black/red; Product Range Abbatron Hh Smith
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-BFG.1B.100.PCZG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Insulated Banana Jack - 906 / 981 - BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details