Abbatron Dual Test Adapter, 15A, Screw, Red; Gender Abbatron Hh Smith 1675-102

Description
DUAL TEST ADAPTER, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes
Datasheet
Description
DUAL TEST ADAPTER, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Test Adapter, 15A, Screw, Red; Gender Abbatron Hh Smith - 28F1250 - Newark, An Avnet Company
Chicago, IL, United States
Dual Test Adapter, 15A, Screw, Red; Gender Abbatron Hh Smith
28F1250
Dual Test Adapter, 15A, Screw, Red; Gender Abbatron Hh Smith 28F1250
DUAL TEST ADAPTER, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes

DUAL TEST ADAPTER, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Banana; Dual Banana Plugs toDual Banana Jack; Beryllium Copper; ABS - 70211336 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Banana; Dual Banana Plugs toDual Banana Jack; Beryllium Copper; ABS
70211336
Connector, Banana; Dual Banana Plugs toDual Banana Jack; Beryllium Copper; ABS 70211336
ABS Body, Beryllium Copper Spring, Dual Banana Plug Adapter All are molded standard dual banana plugs on 3⁄4"centers. Type 210 . Takes up to #12 wire; stackable; molded polystyrene body. Type 1675 . Set screws to leads to conductor. Type 1676 . Turret terminals for solder connection of component leads. Type 1686 . To BNC female. Type 1687 . To BNC female.

ABS Body, Beryllium Copper Spring, Dual Banana Plug Adapter
All are molded standard dual banana plugs on 3⁄4"centers. Type 210 . Takes up to #12 wire; stackable; molded polystyrene body. Type 1675 . Set screws to leads to conductor. Type 1676 . Turret terminals for solder connection of component leads. Type 1686 . To BNC female. Type 1687 . To BNC female.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 28F1250 70211336
Product Name Dual Test Adapter, 15A, Screw, Red; Gender Abbatron Hh Smith Connector, Banana; Dual Banana Plugs toDual Banana Jack; Beryllium Copper; ABS
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Straight Plug - 150110 - PIC Wire & Cable
Specs
Geometry Straight
View Details