Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
ABBATRON
1598-103 -- JACK, INSULATED; BLACK; 1500 V (RMS); POLYCARBONATE; BRASS; 115 DEGC; 0.08 IN.
Abbatron
Jack, Insulated; Black; 1500 V (RMS); Polycarbonate; Brass; 115 degC; 0.08 in.
1598-103
Description
Insulated Tip Jack, 0.08 in. Diameter Insulated tip The product is a insulated tip jack with 0.08 in. diameter.
Allied Electronics, Inc.
Done
Description
Insulated Tip Jack, 0.08 in. Diameter Insulated tip The product is a insulated tip jack with 0.08 in. diameter.
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Insulated; Black; 1500 V (RMS); Polycarbonate; Brass; 115 degC; 0.08 in.
70211312
Jack, Insulated; Black; 1500 V (RMS); Polycarbonate; Brass; 115 degC; 0.08 in.
70211312
Insulated Tip Jack, 0.08 in. Diameter Insulated tip The product is a insulated tip jack with 0.08 in. diameter.
Insulated Tip Jack, 0.08 in. Diameter
Insulated tip
The product is a insulated tip jack with 0.08 in. diameter.
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Electrical Connectors
Product Number
70211312
Product Name
Jack, Insulated; Black; 1500 V (RMS); Polycarbonate; Brass; 115 degC; 0.08 in.
Voltage Rating
1500 volts
Unlock Full Specs
to access all available technical data
Similar Products
Harwin Plc
Spare Screw-Lok for Metal Backshell, Gecko-SL/MT
G125-4440000
View Details
BARTEC
Amphenol STAR-LINE EX
amphenol connectors starline ex series
Specs
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Anderson Power Products
Power Connectors
113899P2
View Details
2
suppliers
SCHURTER Inc
Ta45 Circuit Breaker 2P Ro 7A Schurter
3-110-002
View Details