Abbatron Tip Jack, 1000V, 10A, Red; Connector Type Abbatron Hh Smith 1598-102

Description
TIP JACK, 1000V, 10A, RED; Connector Type:Tip Jack; For Use With:-; Breakdown Voltage:1kV; Current Rating:10A; Wire Size AWG Max:-; Insulator Colour:Red; Product Range:1598 Series; Capacitance:4pF; Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
TIP JACK, 1000V, 10A, RED; Connector Type:Tip Jack; For Use With:-; Breakdown Voltage:1kV; Current Rating:10A; Wire Size AWG Max:-; Insulator Colour:Red; Product Range:1598 Series; Capacitance:4pF; Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Jack, 1000V, 10A, Red; Connector Type Abbatron Hh Smith - 87F3807 - Newark, An Avnet Company
Chicago, IL, United States
Tip Jack, 1000V, 10A, Red; Connector Type Abbatron Hh Smith
87F3807
Tip Jack, 1000V, 10A, Red; Connector Type Abbatron Hh Smith 87F3807
TIP JACK, 1000V, 10A, RED; Connector Type:Tip Jack; For Use With:-; Breakdown Voltage:1kV; Current Rating:10A; Wire Size AWG Max:-; Insulator Colour:Red; Product Range:1598 Series; Capacitance:4pF; Colour:Red; Contact Material:Brass RoHS Compliant: Yes

TIP JACK, 1000V, 10A, RED; Connector Type:Tip Jack; For Use With:-; Breakdown Voltage:1kV; Current Rating:10A; Wire Size AWG Max:-; Insulator Colour:Red; Product Range:1598 Series; Capacitance:4pF; Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 87F3807
Product Name Tip Jack, 1000V, 10A, Red; Connector Type Abbatron Hh Smith
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details