Abbatron Test Lead, Red, 914.4Mm; Lead Length Imperial Abbatron Hh Smith 1596-36-102

Description
TEST LEAD, RED, 914.4MM; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:-; Voltage Rating:-; Product Range:1596 Series; Contact Material:Steel; Lead Length:914.4mm; Overall Length:36" RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, RED, 914.4MM; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:-; Voltage Rating:-; Product Range:1596 Series; Contact Material:Steel; Lead Length:914.4mm; Overall Length:36" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Red, 914.4Mm; Lead Length Imperial Abbatron Hh Smith - 35F678 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 914.4Mm; Lead Length Imperial Abbatron Hh Smith
35F678
Test Lead, Red, 914.4Mm; Lead Length Imperial Abbatron Hh Smith 35F678
TEST LEAD, RED, 914.4MM; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:-; Voltage Rating:-; Product Range:1596 Series; Contact Material:Steel; Lead Length:914.4mm; Overall Length:36" RoHS Compliant: Yes

TEST LEAD, RED, 914.4MM; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:-; Voltage Rating:-; Product Range:1596 Series; Contact Material:Steel; Lead Length:914.4mm; Overall Length:36" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 35F678
Product Name Test Lead, Red, 914.4Mm; Lead Length Imperial Abbatron Hh Smith
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Banana, Meter Interface - 461-680-18BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration AlligatorClip; Pin and Socket
Approvals RoHS Compliant
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details