Abbatron Test Lead, Black, 609.6Mm; Lead Length Imperial Abbatron Hh Smith 1596-24-103

Description
TEST LEAD, BLACK, 609.6MM; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:1596 Series; Contact Material:Steel; Lead Length:609.6mm; Overall Length:24"RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLACK, 609.6MM; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:1596 Series; Contact Material:Steel; Lead Length:609.6mm; Overall Length:24"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Black, 609.6Mm; Lead Length Imperial Abbatron Hh Smith - 28F1284 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 609.6Mm; Lead Length Imperial Abbatron Hh Smith
28F1284
Test Lead, Black, 609.6Mm; Lead Length Imperial Abbatron Hh Smith 28F1284
TEST LEAD, BLACK, 609.6MM; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:1596 Series; Contact Material:Steel; Lead Length:609.6mm; Overall Length:24"RoHS Compliant: Yes

TEST LEAD, BLACK, 609.6MM; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:1596 Series; Contact Material:Steel; Lead Length:609.6mm; Overall Length:24"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 28F1284
Product Name Test Lead, Black, 609.6Mm; Lead Length Imperial Abbatron Hh Smith
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details