Abbatron Test Lead, Red, 609.6Mm; Lead Length Imperial Abbatron Hh Smith 1596-24-102

Description
TEST LEAD, RED, 609.6MM; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:-; Voltage Rating:-; Product Range:1596 Series; Contact Material:Steel; Lead Length:609.6mm; Overall Length:24" RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, RED, 609.6MM; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:-; Voltage Rating:-; Product Range:1596 Series; Contact Material:Steel; Lead Length:609.6mm; Overall Length:24" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Red, 609.6Mm; Lead Length Imperial Abbatron Hh Smith - 28F1283 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 609.6Mm; Lead Length Imperial Abbatron Hh Smith
28F1283
Test Lead, Red, 609.6Mm; Lead Length Imperial Abbatron Hh Smith 28F1283
TEST LEAD, RED, 609.6MM; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:-; Voltage Rating:-; Product Range:1596 Series; Contact Material:Steel; Lead Length:609.6mm; Overall Length:24" RoHS Compliant: Yes

TEST LEAD, RED, 609.6MM; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:-; Voltage Rating:-; Product Range:1596 Series; Contact Material:Steel; Lead Length:609.6mm; Overall Length:24" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 28F1283
Product Name Test Lead, Red, 609.6Mm; Lead Length Imperial Abbatron Hh Smith
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Mini Alligator Clip to 0.080″ Pin Plug, 22 AWG PVC Test Lead - 282M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Test Leads - 2222676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details