Abbatron Binding Post, 60A, Screw, Black; Product Range Abbatron Hh Smith 1548-103

Description
BINDING POST, 60A, SCREW, BLACK; Product Range:-; Current Rating:60A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:Black; Contact Material:Brass; Body Material:Brass; Colour:Black RoHS Compliant: Yes
Description
BINDING POST, 60A, SCREW, BLACK; Product Range:-; Current Rating:60A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:Black; Contact Material:Brass; Body Material:Brass; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 60A, Screw, Black; Product Range Abbatron Hh Smith - 95B8982 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 60A, Screw, Black; Product Range Abbatron Hh Smith
95B8982
Binding Post, 60A, Screw, Black; Product Range Abbatron Hh Smith 95B8982
BINDING POST, 60A, SCREW, BLACK; Product Range:-; Current Rating:60A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:Black; Contact Material:Brass; Body Material:Brass; Colour:Black RoHS Compliant: Yes

BINDING POST, 60A, SCREW, BLACK; Product Range:-; Current Rating:60A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:Black; Contact Material:Brass; Body Material:Brass; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95B8982
Product Name Binding Post, 60A, Screw, Black; Product Range Abbatron Hh Smith
Current Rating 60.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers