Abbatron Binding Post, Screw; Product Range Abbatron Hh Smith 1548-102 REV 0001

Description
BINDING POST, SCREW; Product Range:1548 Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:-; Contact Material:Brass; Colour:Red; Connector Type:Binding Post RoHS Compliant: Yes
Datasheet
Description
BINDING POST, SCREW; Product Range:1548 Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:-; Contact Material:Brass; Colour:Red; Connector Type:Binding Post RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, Screw; Product Range Abbatron Hh Smith - 45P5507 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Screw; Product Range Abbatron Hh Smith
45P5507
Binding Post, Screw; Product Range Abbatron Hh Smith 45P5507
BINDING POST, SCREW; Product Range:1548 Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:-; Contact Material:Brass; Colour:Red; Connector Type:Binding Post RoHS Compliant: Yes

BINDING POST, SCREW; Product Range:1548 Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:-; Contact Material:Brass; Colour:Red; Connector Type:Binding Post RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45P5507
Product Name Binding Post, Screw; Product Range Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details