Abbatron Binding Post, 15A, #6-32, Stud, Blue; Product Range Abbatron Hh Smith 1517-105

Description
BINDING POST, 15A, #6-32, STUD, BLUE; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 15A, #6-32, STUD, BLUE; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 15A, #6-32, Stud, Blue; Product Range Abbatron Hh Smith - 28F1221 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, #6-32, Stud, Blue; Product Range Abbatron Hh Smith
28F1221
Binding Post, 15A, #6-32, Stud, Blue; Product Range Abbatron Hh Smith 28F1221
BINDING POST, 15A, #6-32, STUD, BLUE; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

BINDING POST, 15A, #6-32, STUD, BLUE; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28F1221
Product Name Binding Post, 15A, #6-32, Stud, Blue; Product Range Abbatron Hh Smith
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details