Abbatron Binding Post, 15A, #6-32, Stud, White; Product Range Abbatron Hh Smith 1517-101

Description
BINDING POST, 15A, #6-32, STUD, WHITE; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 15A, #6-32, STUD, WHITE; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 15A, #6-32, Stud, White; Product Range Abbatron Hh Smith - 39F841 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, #6-32, Stud, White; Product Range Abbatron Hh Smith
39F841
Binding Post, 15A, #6-32, Stud, White; Product Range Abbatron Hh Smith 39F841
BINDING POST, 15A, #6-32, STUD, WHITE; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

BINDING POST, 15A, #6-32, STUD, WHITE; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39F841
Product Name Binding Post, 15A, #6-32, Stud, White; Product Range Abbatron Hh Smith
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-FL2B-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Cable socket - NEFU-X22F-M12G4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 26 volts
View Details