Abbatron Binding Post, #8-32, Screw, Black; Product Range Abbatron Hh Smith 1514-103

Description
BINDING POST, #8-32, SCREW, BLACK; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, #8-32, SCREW, BLACK; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, #8-32, Screw, Black; Product Range Abbatron Hh Smith - 46F1317 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, #8-32, Screw, Black; Product Range Abbatron Hh Smith
46F1317
Binding Post, #8-32, Screw, Black; Product Range Abbatron Hh Smith 46F1317
BINDING POST, #8-32, SCREW, BLACK; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

BINDING POST, #8-32, SCREW, BLACK; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F1317
Product Name Binding Post, #8-32, Screw, Black; Product Range Abbatron Hh Smith
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2410 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details