Abbatron Binding Post, #8-32, Screw, Red; Product Range Abbatron Hh Smith 1514-102

Description
BINDING POST, #8-32, SCREW, RED; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Binding Post Style:Fluted Head RoHS Compliant: Yes
Datasheet
Description
BINDING POST, #8-32, SCREW, RED; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Binding Post Style:Fluted Head RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, #8-32, Screw, Red; Product Range Abbatron Hh Smith - 46F1316 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, #8-32, Screw, Red; Product Range Abbatron Hh Smith
46F1316
Binding Post, #8-32, Screw, Red; Product Range Abbatron Hh Smith 46F1316
BINDING POST, #8-32, SCREW, RED; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Binding Post Style:Fluted Head RoHS Compliant: Yes

BINDING POST, #8-32, SCREW, RED; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Binding Post Style:Fluted Head RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F1316
Product Name Binding Post, #8-32, Screw, Red; Product Range Abbatron Hh Smith
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details