Abbatron Test Lead, Red, 609.6Mm; Test Connector Type A Abbatron Hh Smith 1510-24-102

Description
TEST LEAD, RED, 609.6MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, RED, 609.6MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Red, 609.6Mm; Test Connector Type A Abbatron Hh Smith - 35F791 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 609.6Mm; Test Connector Type A Abbatron Hh Smith
35F791
Test Lead, Red, 609.6Mm; Test Connector Type A Abbatron Hh Smith 35F791
TEST LEAD, RED, 609.6MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:- RoHS Compliant: Yes

TEST LEAD, RED, 609.6MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 35F791
Product Name Test Lead, Red, 609.6Mm; Test Connector Type A Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Standard Spring Probes: Loose Probe & Connector Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 1796858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details