Abbatron Test Lead, Black, 304.8Mm; Test Connector Type A Abbatron Hh Smith 1510-12-103

Description
TEST LEAD, BLACK, 304.8MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLACK, 304.8MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Black, 304.8Mm; Test Connector Type A Abbatron Hh Smith - 35F834 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 304.8Mm; Test Connector Type A Abbatron Hh Smith
35F834
Test Lead, Black, 304.8Mm; Test Connector Type A Abbatron Hh Smith 35F834
TEST LEAD, BLACK, 304.8MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black; Current Rating:- RoHS Compliant: Yes

TEST LEAD, BLACK, 304.8MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 35F834
Product Name Test Lead, Black, 304.8Mm; Test Connector Type A Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Banana Plug to 0.080″ Pin Plug, 22 AWG PVC Test Lead - 9834 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
Double-Ended / Wireless Test Spring Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details