Abbatron Test Lead, Red, 304.8Mm; Test Connector Type A Abbatron Hh Smith 1510-12-102

Description
TEST LEAD, RED, 304.8MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, RED, 304.8MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Red, 304.8Mm; Test Connector Type A Abbatron Hh Smith - 35F833 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 304.8Mm; Test Connector Type A Abbatron Hh Smith
35F833
Test Lead, Red, 304.8Mm; Test Connector Type A Abbatron Hh Smith 35F833
TEST LEAD, RED, 304.8MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:- RoHS Compliant: Yes

TEST LEAD, RED, 304.8MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 35F833
Product Name Test Lead, Red, 304.8Mm; Test Connector Type A Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Long Handle Probe to Meter Pin Plug, 18 AWG PVC Test Lead - 60640 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Leads - 2222651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
0.020
Specs
Probe Configuration Spring Loaded
View Details