Abbatron Banana Jack, 15A, Stud, Yellow; Gender Abbatron Hh Smith 1509-107

Description
BANANA JACK, 15A, STUD, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes
Description
BANANA JACK, 15A, STUD, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 15A, Stud, Yellow; Gender Abbatron Hh Smith - 82T5047 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Stud, Yellow; Gender Abbatron Hh Smith
82T5047
Banana Jack, 15A, Stud, Yellow; Gender Abbatron Hh Smith 82T5047
BANANA JACK, 15A, STUD, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

BANANA JACK, 15A, STUD, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82T5047
Product Name Banana Jack, 15A, Stud, Yellow; Gender Abbatron Hh Smith
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N 90° Plug - 190511 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details