Abbatron Jack, Banana; Nylon; Green; 21/32 in. 1509-104

Description
Insulated Banana Jacks, Nylon Body Material Type 205 supplied with fiber washer.
Description
Insulated Banana Jacks, Nylon Body Material Type 205 supplied with fiber washer.

Suppliers

Company
Product
Description
Supplier Links
Jack, Banana; Nylon; Green; 21/32 in. - 70211155 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Banana; Nylon; Green; 21/32 in.
70211155
Jack, Banana; Nylon; Green; 21/32 in. 70211155
Insulated Banana Jacks, Nylon Body Material Type 205 supplied with fiber washer.

Insulated Banana Jacks, Nylon Body Material
Type 205 supplied with fiber washer.

Supplier's Site
Banana Jack, 15A, Stud, Green; Gender Abbatron Hh Smith - 82T5287 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Stud, Green; Gender Abbatron Hh Smith
82T5287
Banana Jack, 15A, Stud, Green; Gender Abbatron Hh Smith 82T5287
BANANA JACK, 15A, STUD, GREEN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

BANANA JACK, 15A, STUD, GREEN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70211155 82T5287
Product Name Jack, Banana; Nylon; Green; 21/32 in. Banana Jack, 15A, Stud, Green; Gender Abbatron Hh Smith
Termination Solder/Thru-Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products