Abbatron Jacks, Plugs 1509-103

Description
"BAN JK 1509-103 INSUL """"D"""" BL-P"
Request a Quote Datasheet
Description
"BAN JK 1509-103 INSUL """"D"""" BL-P"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 6463-1509-103-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
6463-1509-103-ND
Jacks, Plugs 6463-1509-103-ND
"BAN JK 1509-103 INSUL """"D"""" BL-P"

"BAN JK 1509-103 INSUL """"D"""" BL-P"

Buy Now Datasheet
Banana Jack, 15A, Stud, Black; Gender Abbatron Hh Smith - 82T5286 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Stud, Black; Gender Abbatron Hh Smith
82T5286
Banana Jack, 15A, Stud, Black; Gender Abbatron Hh Smith 82T5286
BANANA JACK, 15A, STUD, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

BANANA JACK, 15A, STUD, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
Jack, Banana; Nylon; Black; 21/32 in. - 70211147 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Banana; Nylon; Black; 21/32 in.
70211147
Jack, Banana; Nylon; Black; 21/32 in. 70211147
Insulated Banana Jacks, Nylon Body Material Type 205 supplied with fiber washer.

Insulated Banana Jacks, Nylon Body Material
Type 205 supplied with fiber washer.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-1509-103-ND 82T5286 70211147
Product Name Jacks, Plugs Banana Jack, 15A, Stud, Black; Gender Abbatron Hh Smith Jack, Banana; Nylon; Black; 21/32 in.
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SO DDR2 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
BNC Female Bulkhead Socket - 9231 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details