"BAN JK 1509-102 INSUL """"D"""" RE-P"
Insulated Banana Jacks, Nylon Body Material
Type 205 supplied with fiber washer.
BANANA JACK, 15A, STUD, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6463-1509-102-ND | 70211119 | 82T5285 |
| Product Name | Jacks, Plugs | Jack, Banana; Nylon; Red; 21/32 in. ; 1509-102 | Banana Jack, 15A, Stud, Red; Gender Abbatron Hh Smith |
| Gender | Female / Jack | Female / Jack |