Abbatron Jack, Banana; Nylon; White; 21/32 in. 1509-101

Description
Insulated Banana Jacks, Nylon Body Material Type 205 supplied with fiber washer.
Description
Insulated Banana Jacks, Nylon Body Material Type 205 supplied with fiber washer.

Suppliers

Company
Product
Description
Supplier Links
Jack, Banana; Nylon; White; 21/32 in. - 70211114 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Banana; Nylon; White; 21/32 in.
70211114
Jack, Banana; Nylon; White; 21/32 in. 70211114
Insulated Banana Jacks, Nylon Body Material Type 205 supplied with fiber washer.

Insulated Banana Jacks, Nylon Body Material
Type 205 supplied with fiber washer.

Supplier's Site
Banana Jack, 15A, Stud, White; Gender Abbatron Hh Smith - 82T5284 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Stud, White; Gender Abbatron Hh Smith
82T5284
Banana Jack, 15A, Stud, White; Gender Abbatron Hh Smith 82T5284
BANANA JACK, 15A, STUD, WHITE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

BANANA JACK, 15A, STUD, WHITE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70211114 82T5284
Product Name Jack, Banana; Nylon; White; 21/32 in. Banana Jack, 15A, Stud, White; Gender Abbatron Hh Smith
Termination Solder/Thru-Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM3N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Plug - FBS-RJ45-PP-GS - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers