Abbatron Tip Jack, 2000V, 10A, Red; Connector Type Abbatron Hh Smith 1507-102

Description
TIP JACK, 2000V, 10A, RED; Connector Type:Tip Jack; For Use With:-; Breakdown Voltage:2kV; Current Rating:10A; Wire Size AWG Max:-; Insulator Colour:Red; Product Range:1507 Series; Colour:Red; Connector Colour:Red; Voltage Rating:2kVRoHS Compliant: Yes
Datasheet
Description
TIP JACK, 2000V, 10A, RED; Connector Type:Tip Jack; For Use With:-; Breakdown Voltage:2kV; Current Rating:10A; Wire Size AWG Max:-; Insulator Colour:Red; Product Range:1507 Series; Colour:Red; Connector Colour:Red; Voltage Rating:2kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Jack, 2000V, 10A, Red; Connector Type Abbatron Hh Smith - 70B1850 - Newark, An Avnet Company
Chicago, IL, United States
Tip Jack, 2000V, 10A, Red; Connector Type Abbatron Hh Smith
70B1850
Tip Jack, 2000V, 10A, Red; Connector Type Abbatron Hh Smith 70B1850
TIP JACK, 2000V, 10A, RED; Connector Type:Tip Jack; For Use With:-; Breakdown Voltage:2kV; Current Rating:10A; Wire Size AWG Max:-; Insulator Colour:Red; Product Range:1507 Series; Colour:Red; Connector Colour:Red; Voltage Rating:2kVRoHS Compliant: Yes

TIP JACK, 2000V, 10A, RED; Connector Type:Tip Jack; For Use With:-; Breakdown Voltage:2kV; Current Rating:10A; Wire Size AWG Max:-; Insulator Colour:Red; Product Range:1507 Series; Colour:Red; Connector Colour:Red; Voltage Rating:2kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70B1850
Product Name Tip Jack, 2000V, 10A, Red; Connector Type Abbatron Hh Smith
Voltage Rating 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products