Abbatron Jacks, Plugs 1506-103

Description
TIP JK 1506-103 INSUL EYLT-PK05
Request a Quote Datasheet
Description
TIP JK 1506-103 INSUL EYLT-PK05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 6463-1506-103-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
6463-1506-103-ND
Jacks, Plugs 6463-1506-103-ND
TIP JK 1506-103 INSUL EYLT-PK05

TIP JK 1506-103 INSUL EYLT-PK05

Buy Now Datasheet
Tip Jack, 2000V, 10A, Black; Connector Type Abbatron Hh Smith - 35F758 - Newark, An Avnet Company
Chicago, IL, United States
Tip Jack, 2000V, 10A, Black; Connector Type Abbatron Hh Smith
35F758
Tip Jack, 2000V, 10A, Black; Connector Type Abbatron Hh Smith 35F758
TIP JACK, 2000V, 10A, BLACK; Connector Type:Tip Jack; For Use With:-; Breakdown Voltage:2kV; Current Rating:10A; Wire Size AWG Max:-; Insulator Colour:Black; Product Range:1506 Series; Colour:Black; Connector Colour:Black RoHS Compliant: Yes

TIP JACK, 2000V, 10A, BLACK; Connector Type:Tip Jack; For Use With:-; Breakdown Voltage:2kV; Current Rating:10A; Wire Size AWG Max:-; Insulator Colour:Black; Product Range:1506 Series; Colour:Black; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Jack, Insulated; Black; 1500 V (RMS); Polycarbonate; Brass; 115 degC; 0.08 in. - 70211137 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Insulated; Black; 1500 V (RMS); Polycarbonate; Brass; 115 degC; 0.08 in.
70211137
Jack, Insulated; Black; 1500 V (RMS); Polycarbonate; Brass; 115 degC; 0.08 in. 70211137
Insulated Tip Jack, 0.08 in. Diameter Insulated tip The product is a insulated tip jack with 0.08 in. diameter.

Insulated Tip Jack, 0.08 in. Diameter

  • Insulated tip
    The product is a insulated tip jack with 0.08 in. diameter.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-1506-103-ND 35F758 70211137
Product Name Jacks, Plugs Tip Jack, 2000V, 10A, Black; Connector Type Abbatron Hh Smith Jack, Insulated; Black; 1500 V (RMS); Polycarbonate; Brass; 115 degC; 0.08 in.
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Jacks, Plugs - 9386RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers