Abbatron Banana Jack, 15A, Stud, Green; Gender Abbatron Hh Smith 1499-104

Description
BANANA JACK, 15A, STUD, GREEN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes
Description
BANANA JACK, 15A, STUD, GREEN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 15A, Stud, Green; Gender Abbatron Hh Smith - 82T5283 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Stud, Green; Gender Abbatron Hh Smith
82T5283
Banana Jack, 15A, Stud, Green; Gender Abbatron Hh Smith 82T5283
BANANA JACK, 15A, STUD, GREEN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

BANANA JACK, 15A, STUD, GREEN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82T5283
Product Name Banana Jack, 15A, Stud, Green; Gender Abbatron Hh Smith
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2611/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - CC-A-N-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
“N” Male to Double Binding Post, Adapter - 9416 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details