Abbatron Banana Jack, 15A, Stud, Black; Gender Abbatron Hh Smith 1499-103

Description
BANANA JACK, 15A, STUD, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes
Description
BANANA JACK, 15A, STUD, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 15A, Stud, Black; Gender Abbatron Hh Smith - 82T5282 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Stud, Black; Gender Abbatron Hh Smith
82T5282
Banana Jack, 15A, Stud, Black; Gender Abbatron Hh Smith 82T5282
BANANA JACK, 15A, STUD, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

BANANA JACK, 15A, STUD, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

Supplier's Site
Banana jack, black - 70209792 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana jack, black
70209792
Banana jack, black 70209792
Type 205 supplied with fiber washer.

Type 205 supplied with fiber washer.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 82T5282 70209792
Product Name Banana Jack, 15A, Stud, Black; Gender Abbatron Hh Smith Banana jack, black
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details