Abbatron Banana Jack, 15A, Stud, Red; Gender Abbatron Hh Smith 1499-102

Description
BANANA JACK, 15A, STUD, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes
Description
BANANA JACK, 15A, STUD, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 15A, Stud, Red; Gender Abbatron Hh Smith - 82T5281 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Stud, Red; Gender Abbatron Hh Smith
82T5281
Banana Jack, 15A, Stud, Red; Gender Abbatron Hh Smith 82T5281
BANANA JACK, 15A, STUD, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

BANANA JACK, 15A, STUD, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

Supplier's Site
Banana jack, red - 70209791 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana jack, red
70209791
Banana jack, red 70209791
Type 205 supplied with fiber washer.

Type 205 supplied with fiber washer.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 82T5281 70209791
Product Name Banana Jack, 15A, Stud, Red; Gender Abbatron Hh Smith Banana jack, red
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products