Abbatron Terminal, Ground Lug, 1/4, Brass; Product Range Abbatron Hh Smith 1496

Description
TERMINAL, GROUND LUG, 1/4", BRASS; Product Range:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Terminal Material:Brass RoHS Compliant: Yes
Description
TERMINAL, GROUND LUG, 1/4", BRASS; Product Range:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Terminal Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ground Lug, 1/4, Brass; Product Range Abbatron Hh Smith - 98F683 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ground Lug, 1/4, Brass; Product Range Abbatron Hh Smith
98F683
Terminal, Ground Lug, 1/4, Brass; Product Range Abbatron Hh Smith 98F683
TERMINAL, GROUND LUG, 1/4", BRASS; Product Range:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Terminal Material:Brass RoHS Compliant: Yes

TERMINAL, GROUND LUG, 1/4", BRASS; Product Range:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Terminal Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 98F683
Product Name Terminal, Ground Lug, 1/4, Brass; Product Range Abbatron Hh Smith
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers