Lug, solder, 9/16 inch length, .010 thkns, #4 stud size, 5/16 inch width
TERMINAL, GROUND LUG, #4, BRASS; Product Range:-; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Terminal Material:Brass RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 70211121 | 61H7013 |
| Product Name | Lug, solder, 9/16 inch length, .010 thkns, #4 stud size, 5/16 inch width | Terminal, Ground Lug, #4, Brass; Product Range Abbatron Hh Smith |
| Terminal Type | Wire Lug | Wire Lug |