Abbatron Binding Post, Brass, Black, Panel Mount; Product Range Abbatron Hh Smith 1477BB

Description
BINDING POST, BRASS, BLACK, PANEL MOUNT; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Description
BINDING POST, BRASS, BLACK, PANEL MOUNT; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Binding Post, Brass, Black, Panel Mount; Product Range Abbatron Hh Smith - 95H5321 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Brass, Black, Panel Mount; Product Range Abbatron Hh Smith
95H5321
Binding Post, Brass, Black, Panel Mount; Product Range Abbatron Hh Smith 95H5321
BINDING POST, BRASS, BLACK, PANEL MOUNT; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, BRASS, BLACK, PANEL MOUNT; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95H5321
Product Name Binding Post, Brass, Black, Panel Mount; Product Range Abbatron Hh Smith
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NABS1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Contacts - 115321G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Circular Connector Adapters - 2171-NEDY-L2R1-V1-M12G5-N-M12G4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details