Abbatron Cable Supports and Fasteners 1471

Description
CLP 1471 CABL STL ET
Request a Quote Datasheet
Description
CLP 1471 CABL STL ET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 6463-1471-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
6463-1471-ND
Cable Supports and Fasteners 6463-1471-ND
CLP 1471 CABL STL ET

CLP 1471 CABL STL ET

Buy Now Datasheet
Cable Clamp, Half, Steel, 15.88Mm; Cable Clamp / Clip Type Abbatron Hh Smith - 21M4651 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Half, Steel, 15.88Mm; Cable Clamp / Clip Type Abbatron Hh Smith
21M4651
Cable Clamp, Half, Steel, 15.88Mm; Cable Clamp / Clip Type Abbatron Hh Smith 21M4651
CABLE CLAMP, HALF, STEEL, 15.88MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.18mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:15.88mm; External Width:9.53mm RoHS Compliant: Yes

CABLE CLAMP, HALF, STEEL, 15.88MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.18mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:15.88mm; External Width:9.53mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 6463-1471-ND 21M4651
Product Name Cable Supports and Fasteners Cable Clamp, Half, Steel, 15.88Mm; Cable Clamp / Clip Type Abbatron Hh Smith
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8168 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
P-Clips - 2538564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details